EN
  • EN
  • DE

MT18VDDT6472AG-265C3

Part No MT18VDDT6472AG-265C3
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR-266 64Mx72 ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951636-MT18VDDT6472AG-265C3
Series *
Ultra Librarian 3D Model Ultra Librarian MT18VDDT6472AG-265C3 CAD Model

Description

The MT18VDDT6472AG-265C3 is a 512MB DDR2 ECC Registered DIMM (RDIMM) manufactured by Micron Technology Inc. It's designed for use in servers and workstations that require high performance and reliability. This module uses ECC (Error-Correcting Code) to detect and correct memory errors, which is crucial for maintaining data integrity in critical applications. The 'Registered' aspect means that the address and control signals are re-driven by a register on the module, reducing the load on the memory controller and allowing for higher densities and speeds.

Applications:

  • Servers: Used in server systems to provide reliable and high-capacity memory for demanding workloads.
  • Workstations: Suitable for high-end workstations that require significant memory capacity for applications like video editing, 3D rendering, and scientific simulations.
  • Data Centers: Implemented in data center environments to support virtual machines and other memory-intensive tasks.

Features:

  • 512MB Capacity: Offers a substantial amount of memory for multitasking and running memory-intensive applications.
  • DDR2 Technology: Utilizes DDR2 SDRAM technology, providing faster data transfer rates compared to DDR.
  • ECC (Error-Correcting Code): Detects and corrects single-bit errors, enhancing data integrity and system stability.
  • Registered DIMM (RDIMM): Reduces load on the memory controller, enabling higher module densities and improved signal integrity.
  • 265MHz Clock Speed: Operates at a clock speed of 265MHz, delivering high bandwidth for data transfer.

Benefits:

  • Increased System Stability: ECC functionality ensures data accuracy, preventing system crashes and data corruption.
  • Improved Performance: The higher clock speed and registered design contribute to faster data access and overall system performance.
  • Higher Memory Capacity: Allows for running more applications simultaneously and handling larger datasets.
  • Enhanced Reliability: Designed for use in demanding environments, ensuring consistent performance and long-term reliability.

Additional Details:

This DDR2 RDIMM operates at 1.8V. The module is organized as a double-sided module with multiple memory chips on each side. The specific timings and other detailed specifications can be found in the official Micron datasheet for this part number. It's designed to be compatible with server and workstation motherboards that support DDR2 RDIMM memory and have the necessary slots and chipset compatibility.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess