EN
  • EN
  • DE

MT18HTF51272AY-667A1

Part No MT18HTF51272AY-667A1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2 512Mx72 ECC 667 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950878-MT18HTF51272AY-667A1
Series *
Ultra Librarian 3D Model Ultra Librarian MT18HTF51272AY-667A1 CAD Model

Description

The Micron Technology Inc. MT18HTF51272AY-667A1 is a 512MB DDR2 SDRAM module designed for use in servers and workstations. It is a Registered ECC DIMM, offering both performance and data integrity.

Applications:

  • Servers
  • Workstations

Features:

  • 512MB capacity
  • DDR2 technology
  • PC2-5300 (667MHz) speed
  • 240-Pin DIMM
  • Registered
  • ECC (Error-Correcting Code)

Benefits:

  • Increased data reliability
  • Improved system stability
  • Enhanced server performance
  • Error detection and correction
  • Suitable for mission-critical applications

Additional Details:

The Micron MT18HTF51272AY-667A1 operates at a voltage of 1.8V. It is a 240-pin DIMM, and compatible with DDR2 memory slots supporting PC2-5300. It typically has timings of CL5 (5-5-5). The registered design adds a register between the memory controller and the DRAM chips, improving signal integrity and allowing for higher memory capacities. The ECC feature enables the module to detect and correct single-bit errors, preventing data corruption and system crashes. This is extremely important for server environments.

This memory module is designed for servers and workstations that require high data integrity and reliability. The ECC functionality ensures that data is protected from errors, making it suitable for mission-critical applications. The registered design allows for stable operation in systems with large amounts of memory.

Micron Technology Inc. is a leading manufacturer of memory products, and the MT18HTF51272AY-667A1 module is designed to provide stable and reliable performance in compatible server and workstation systems. It is designed to meet or exceed industry standards for performance and compatibility.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess