EN
  • EN
  • DE

MT18HTF25672AY-667E1

Part No MT18HTF25672AY-667E1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-800 256Mx72 ECC Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950918-MT18HTF25672AY-667E1
Series *
Ultra Librarian 3D Model Ultra Librarian MT18HTF25672AY-667E1 CAD Model

Description

The Micron MT18HTF25672AY-667E1 is a 2GB DDR2 667MHz ECC Fully Buffered DIMM (FB-DIMM) server memory module. This memory module is designed to significantly improve the performance and reliability of server systems.

Applications:

  • Servers
  • High-performance computing systems
  • Workstations requiring FB-DIMM memory
  • Applications requiring high memory bandwidth and error correction

Features:

  • Capacity: 2GB
  • Memory Type: DDR2 SDRAM
  • Speed: 667MHz (PC2-5300)
  • Form Factor: FB-DIMM (Fully Buffered DIMM)
  • Error Correction: ECC (Error-Correcting Code)
  • Pins: 240-Pin
  • CAS Latency: CL5
  • Voltage: 1.8V

Benefits:

  • Enhanced Server Performance: Significantly boosts server responsiveness and application performance.
  • Improved Data Integrity: ECC functionality corrects single-bit errors and detects multi-bit errors, preventing data corruption.
  • Increased System Stability: FB-DIMM architecture enhances signal integrity, leading to greater system stability.
  • High Bandwidth: Provides high memory bandwidth for demanding server applications.
  • Reliability: Designed for continuous operation in mission-critical server environments.

Additional Details:

The MT18HTF25672AY-667E1 module is an FB-DIMM, which utilizes an Advanced Memory Buffer (AMB) chip to manage memory requests and improve signal integrity. This design allows for higher memory capacities and speeds in server systems. The ECC functionality provides an additional layer of protection against data errors, making it suitable for applications where data accuracy is paramount. This module operates at a voltage of 1.8V, in accordance with DDR2 standards.

This Micron memory module is a reliable and high-performance solution for enhancing the capabilities of server infrastructure. Its ECC and FB-DIMM features make it a strong choice for demanding enterprise environments.

You May Also Be Interested in

Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess