EN
  • EN
  • DE

UPC4572G2-E1-A

Part No UPC4572G2-E1-A
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841605-UPC4572G2-E1-A
Series *
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Grade -
Ultra Librarian 3D Model Ultra Librarian UPC4572G2-E1-A CAD Model

Description

The UPC4572G2-E1-A is a dual operational amplifier manufactured by Renesas Electronics America, designed for a broad spectrum of applications requiring high performance and reliability. This amplifier is particularly well-suited for audio equipment, active filters, and instrumentation amplifiers due to its low noise, high gain, and wide bandwidth. The dual configuration enables efficient circuit design, saving both space and cost.

Applications:

  • Audio amplifiers and preamplifiers
  • Active filters (e.g., low-pass, high-pass, band-pass)
  • Instrumentation amplifiers for sensor signal conditioning
  • Voltage followers and buffers
  • Line drivers and receivers

Features:

  • Dual operational amplifier in a single package
  • Low noise characteristics for high-fidelity audio amplification
  • High open-loop gain for accurate signal amplification
  • Wide bandwidth suitable for a variety of signal frequencies
  • Low input offset voltage for precision applications
  • Short-circuit protection to prevent damage from output faults

Benefits:

  • Simplified circuit design and reduced board space due to dual amplifier integration.
  • Enhanced audio quality with minimal distortion and noise.
  • Increased accuracy in measurement and control systems due to precise signal amplification.
  • Improved signal integrity in line driving applications.
  • Robust and reliable performance under various operating conditions.

Additional Details:

The UPC4572G2-E1-A is designed to operate with dual power supplies, allowing for both positive and negative signal swings, which is essential for audio and other applications requiring bipolar signals. Its low input offset voltage ensures minimal DC error in amplification, making it suitable for precision measurement applications. The amplifier’s high slew rate allows it to accurately process fast-changing signals without distortion. It also features excellent common-mode rejection, minimizing the impact of common-mode noise on the amplified signal. The dual configuration of the UPC4572G2-E1-A enables designers to implement multiple amplifier stages or different functions within a single package, saving board space and reducing component count.

Furthermore, the UPC4572G2-E1-A is available in a variety of surface-mount packages, facilitating easy integration into modern circuit boards. The device is manufactured using advanced semiconductor processes to ensure high reliability and consistency in performance. Detailed information on the amplifier's electrical characteristics, including input impedance, output impedance, total harmonic distortion, and noise figure, can be found in the product datasheet. These parameters are crucial for designers to optimize the amplifier's performance in specific applications, such as high-quality audio preamplifiers, precision measurement equipment, and industrial control systems, enhancing product design and performance.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6422 $57.7980
220+ $0.5267 $115.8740
340+ $0.5105 $173.5700
470+ $0.4943 $232.3210
610+ $0.4770 $290.9700
810+ $0.4285 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,460 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess