EN
  • EN
  • DE

MT18HTF12872Y-53EA2

Part No MT18HTF12872Y-53EA2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-533 128Mx72 ECC Reg Pb-Free CL4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951173-MT18HTF12872Y-53EA2
Series *
Ultra Librarian 3D Model Ultra Librarian MT18HTF12872Y-53EA2 CAD Model

Description

The Win Source Part Number 951173-MT18HTF12872Y-53EA2 is a high-quality memory module that is designed to offer reliable performance and stability.

  • Category: Memory-Modules
  • Series: Win Source Series
  • Capacity: 1GB
  • Speed: 533MHz

You May Also Be Interested in

Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess