EN
  • EN
  • DE

MT16KTF1G64AZ-1G9P1

Part No MT16KTF1G64AZ-1G9P1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1866 1Gx64 SODIMM (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1450259-MT16KTF1G64AZ-1G9P1
Manufacturer Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type DDR3L SDRAM
Memory Size 8GB
Transfer Rate (Mb/s, MT/s, MHz) 1866
Package / Case 240-UDIMM
Ultra Librarian 3D Model Ultra Librarian MT16KTF1G64AZ-1G9P1 CAD Model

Description

Micron's MT16KTF1G64AZ-1G9P1 is a DDR3-1866 SODIMM module that combines high capacity with exceptional speed to meet the needs of the most demanding computing environments. With an 8GB capacity and a configuration of 1Gx64, this memory module is capable of significantly enhancing the performance of laptops and other devices supporting DDR3 memory. Operating at a speed of 1866MHz, it ensures rapid data processing and improved system responsiveness. The 1.35V specification underscores its design for energy efficiency, contributing to reduced power consumption without compromising performance. Its 204-pin interface guarantees compatibility with a broad range of portable computing devices. Manufactured by Micron, a leader in the memory and storage market, the MT16KTF1G64AZ-1G9P1 is an optimal upgrade solution that delivers both reliability and high-speed performance for users aiming to boost their system's capabilities.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess