EN
  • EN
  • DE

MT16HTF25664AY-667E1

Part No MT16HTF25664AY-667E1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description MODULE DDR2 SDRAM 2GB 240UDIMM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory - Modules
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type DDR2 SDRAM
Memory Size 2GB
Transfer Rate (Mb/s, MT/s, MHz) 667
Package / Case 240-UDIMM
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1140
Win Source Part Number 950795-MT16HTF25664AY-667E1
Ultra Librarian 3D Model Ultra Librarian MT16HTF25664AY-667E1 CAD Model

Description

The MT16HTF25664AY-667E1 is a 2GB DDR2 SDRAM memory module designed for use in electronic devices.

  • Transfer Rate: 667 Mb/s
  • Package: 240-UDIMM
  • ECCN: EAR99
  • Manufacturer: Micron Technology Inc.
  • Memory Size: 2GB

You May Also Be Interested in

Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess