EN
  • EN
  • DE

MT40A1G8WE-083E AIT:B TR

Part No MT40A1G8WE-083E AIT:B TR
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC DRAM 8GBIT PAR 1.2GHZ 78FBGA / SDRAM - DDR4 Memory IC 8Gbit Parallel 1.2 GHz 78-FBGA (8x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 8Gbit
Memory Organization 1G x 8
Memory Interface Parallel
Clock Frequency 1.2 GHz
Voltage - Supply 1.14V ~ 1.26V
Temperature Range - Operating -40°C ~ 95°C (TC)
Mounting Type Surface Mount
Package / Case 78-TFBGA
Supplier Device Package 78-FBGA (8x12)
Base Product Number MT40A1G8
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0036
Win Source Part Number 1339361-MT40A1G8WE-083E AIT:B TR
Ultra Librarian 3D Model Ultra Librarian MT40A1G8WE-083E AIT:B TR CAD Model

Description

This is an 8Gbit SDRAM DDR4 memory with a clock frequency of 1.2 GHz.

  • Industry: Automotive
  • Temperature Range: -40°C to 95°C
  • Memory Type: Volatile
  • Voltage Supply: 1.14V to 1.26V
  • Mounting Type: Surface Mount
  • Package Case: 78-TFBGA
  • Memory Interface: Parallel
  • ECCN: EAR99
  • MSL Level: 3 (168 hours)
  • HTSUS: 8542.32.0036
  • Supplier Device Package: 78-FBGA (8x12)
  • Base Product Number: MT40A1G8
  • Status: Obsolete

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess