The TC559128AJ-15 is a high-speed, low-power 1,048,576-bit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. Organized as 131,072 words by 8 bits, this SRAM is designed for memory applications requiring fast access times and low power consumption. It is particularly well-suited for use in cache memory, buffer memory, and other high-performance memory systems.
Applications
- Cache memory in microprocessors
- Buffer memory in data acquisition systems
- High-speed memory in embedded systems
- Memory for digital signal processing (DSP) applications
- Workstations and personal computers
Features
- High-speed access time: 15 ns
- Low power consumption: Active current is relatively low, contributing to energy efficiency.
- Single 5V power supply
- TTL compatible inputs and outputs
- Three-state output
- Byte operation capability
Benefits
- Improved system performance due to fast access times.
- Reduced power consumption leads to longer battery life in portable devices.
- Easy integration with standard TTL logic circuits.
- Versatile application due to the three-state output, which allows for memory expansion.
- Simplified memory system design with single 5V power supply.
Technical Specifications
The TC559128AJ-15 operates on a single 5V power supply. Its access time is 15ns, making it suitable for high-speed applications. The device features TTL-compatible inputs and outputs, ensuring compatibility with a wide range of digital systems. It utilizes a three-state output, allowing multiple memory devices to share a common data bus. The operating temperature range is typically between 0°C and 70°C. The package type is usually a DIP (Dual In-line Package) or a similar through-hole package.