EN
  • EN
  • DE

M5M5V108DVP-70HI#A0

Part No M5M5V108DVP-70HI#A0
Manufacturer Micron Technology Inc.
Catalog SRAM
Description 1Mb LP SRAM 128Kx8 3.3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957264-M5M5V108DVP-70HI#A0
Series *
Ultra Librarian 3D Model Ultra Librarian M5M5V108DVP-70HI#A0 CAD Model

Description

The M5M5V108DVP-70HI#A0 is a 1 Mbit (128K x 8 bit) SRAM (Static Random Access Memory) manufactured by Micron Technology Inc. It is designed for applications requiring fast access times and moderate storage capacity. The '70' in the part number typically indicates an access time of 70ns, making it suitable for various embedded systems and memory caching applications.

Applications

  • Embedded systems
  • Cache memory for microprocessors
  • Industrial control systems
  • Medical devices
  • Networking devices

Features

  • Organization: 128K x 8 bits
  • Access Time: 70 ns (nanoseconds)
  • Power Supply Voltage: 5V (Volts)
  • Operating Current: (Consult the datasheet for specific values)
  • Standby Current: Low standby current for power saving
  • Package Type: DIP (Dual Inline Package) or similar (consult the datasheet for exact package)
  • Operating Temperature Range: Standard commercial temperature range (consult datasheet for precise range)

Benefits

  • Fast Access Time: Enables quick data retrieval, improving system performance.
  • Easy Integration: Standard DIP package simplifies integration into existing systems.
  • Reliable Performance: Micron's manufacturing ensures consistent and reliable operation.
  • Low Standby Current: Reduces power consumption in idle states, extending battery life in portable applications.

Additional Details

The M5M5V108DVP-70HI#A0 utilizes CMOS technology, which provides a good balance between speed and power consumption. The datasheet for this specific part number will provide detailed information on power consumption, timing characteristics, and operating conditions. It's essential to refer to the datasheet before using this component in a design to ensure proper functionality and to avoid potential damage. The #A0 suffix may denote a specific revision or characteristic of the part, which will be clarified in the datasheet. This SRAM is suitable for applications where speed and reliability are crucial considerations.

You May Also Be Interested in

Maxim Integrated
IC NVSRAM 16KBIT PARALLEL 24EDIP
Need more? Email Us
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 24SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $192.5004
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $115.0876

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess