The M25P80-VMC6TG is a serial flash memory device manufactured by Micron Technology. It's a high-speed, SPI-compatible flash memory designed for a wide range of embedded applications, offering a balance of performance, density, and cost.
Applications:
- Embedded systems
- Firmware storage
- Data logging
- Code storage
- Configuration data storage
Features:
- 8 Mbit (1MB) density: Provides ample storage for code and data.
- Serial Peripheral Interface (SPI): Supports standard SPI protocols for easy interface with microcontrollers.
- High-speed clock: Operates at high clock frequencies for fast data transfer.
- Low power consumption: Suitable for battery-powered applications.
- Small package: Available in compact packages to save board space.
- Write protection: Protects against accidental data corruption.
- Operating voltage: Wide operating voltage range.
Benefits:
- Fast data transfer: High-speed clock enables quick read and write operations.
- Simplified system design: SPI interface simplifies integration with microcontrollers.
- Low power consumption: Extends battery life in portable devices.
- Space-saving design: Small package minimizes board space requirements.
- Reliable data storage: Non-volatile memory ensures data retention even when power is off.
The M25P80-VMC6TG serial flash memory device utilizes a standard SPI interface, allowing it to be easily connected to a wide range of microcontrollers. Its high-speed clock and fast data transfer rates enable quick read and write operations, making it suitable for applications where performance is critical. The device's low power consumption makes it ideal for battery-powered applications.
This flash memory is commonly used for firmware storage, data logging, code storage, and configuration data storage in embedded systems. Its small package size and reliable data storage capabilities make it an attractive solution for a variety of applications.
For detailed specifications regarding clock speed, operating voltage, and other technical parameters, refer to the Micron datasheet.