The M25P20-VMN6TPBA is a 2 Mbit (256KB) Serial Flash memory device from Micron Technology. It features a SPI interface, making it suitable for storing firmware, configuration data, and other non-volatile data in embedded systems. The device is designed for low power consumption and high reliability.
Applications:
- Embedded Systems
- Consumer Electronics
- Industrial Control Systems
- Networking Equipment
- BIOS Storage
Features:
- Memory Size: 2 Mbit (256KB)
- Interface: SPI (Serial Peripheral Interface)
- Supply Voltage: 2.7V to 3.6V
- Page Program: 256 bytes per page
- Sector Erase: 4KB
- Block Erase: 64KB
Benefits:
- Non-Volatile Storage: Retains data even when power is removed.
- Small Footprint: SPI interface requires minimal pins, saving board space.
- Low Power Consumption: Suitable for battery-powered applications.
- Fast Read Access: Allows for quick retrieval of stored data.
- Reliable Data Storage: Offers high endurance and data retention.
Technical Specifications:
The M25P20-VMN6TPBA operates from a supply voltage of 2.7V to 3.6V. The SPI clock frequency can reach up to 75 MHz. The device is packaged in an 8-pin VDFPN package. The operating temperature range is -40°C to +85°C.