EN
  • EN
  • DE

HM5165165LTT-6

Part No HM5165165LTT-6
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description EDO 4Mx16-60 3.3 4K TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944523-HM5165165LTT-6
Series *
Ultra Librarian 3D Model Ultra Librarian HM5165165LTT-6 CAD Model

Description

This memory component is part of a series designed to deliver high performance and reliability.

  • Features: Engineered to provide fast data transfer and storage capabilities
  • Ideal for: Use in a variety of electronic devices.
  • Compatibility: Compatible with a wide range of devices and can be easily integrated into your system.
  • Performance: High storage capacity and fast data transfer speed
  • Ideal for: Applications where speed and reliability are critical.
  • Win Source Part Number: 944523-HM5165165LTT-6

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess