EN
  • EN
  • DE

EDW2032BBBG-6A-F-R TR

Part No EDW2032BBBG-6A-F-R TR
Manufacturer Micron Technology Inc.
Catalog RAM
Description IC SGRAM 2GBIT 1.5GHZ 170FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Memory Type Volatile
Memory Format RAM
Technology SGRAM - GDDR5
Memory Size 2Gb (64M x 32)
Max Frequency 1.5GHz
Supply Voltage - Operating 1.31 V to 1.65 V
Temperature Range - Operating 0°C to 95°C (TC)
Mounting SMD (SMT)
Case / Package 170-FBGA (12x14)
Win Source Part Number 1035832-EDW2032BBBG-6A-F-R TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EDW2032BBBG-6A-F-R TR CAD Model

Description

The Micron Technology Inc. EDW2032BBBG-6A-F-R TR is an obsolete (EOL) integrated circuit (IC) memory component.

  • Memory Family: memory
  • Win Source Part Number: 1035832-EDW2032BBBG-6A-F-R TR
  • Memory Size: 2Gb (64M x 32)
  • Memory Type: volatile SGRAM - GDDR5
  • Max Frequency: 1.5GHz

You May Also Be Interested in

Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612
Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
MT47H128M4B6-3: D Micron
Need more? Email Us
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
128MX16 DDR3 Sdram Plastic Cstm Pbf Fbga 1.5V
Need more? Email Us
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess