EN
  • EN
  • DE

EDW2032BBBG-6A-F-D

Part No EDW2032BBBG-6A-F-D
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC RAM 2GBIT PAR 170FBGA / SGRAM - GDDR5 Memory IC 2Gbit Parallel 1.5 GHz 170-FBGA (12x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Volatile
Memory Format RAM
Technology SGRAM - GDDR5
Memory Size 2Gbit
Memory Organization 64M x 32
Memory Interface Parallel
Clock Frequency 1.5 GHz
Voltage - Supply 1.31V ~ 1.65V
Temperature Range - Operating 0°C ~ 95°C (TC)
Mounting Type Surface Mount
Package / Case 170-TFBGA
Supplier Device Package 170-FBGA (12x14)
Base Product Number EDW2032
Standard Package 1,440 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0036
Win Source Part Number 843994-EDW2032BBBG-6A-F-D
Ultra Librarian 3D Model Ultra Librarian EDW2032BBBG-6A-F-D CAD Model

Description

The EDW2032BBBG-6A-F-D is a high-performance GDDR5 SGRAM memory module manufactured by Micron Technology Inc.

  • Manufacturer: Micron Technology Inc.
  • Type: GDDR5 SGRAM
  • Memory Size: 2Gbit
  • Voltage Range: 1.31V to 1.65V
  • Mounting Type: Surface Mount
  • Package: 170-TFBGA
  • Temperature Range: 0°C to 95°C
  • Ideal for: Gaming systems, graphics-intensive applications, and high-performance computing.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess