EN
  • EN
  • DE

SG-531PAP(8.000000)

Part No SG-531PAP(8.000000)
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189292-SG-531PAP(8.000000)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-531PAP(8.000000) CAD Model

Description

The SG-531PAP(8.000000) is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. This component provides a stable and accurate 8 MHz clock signal, which is essential for synchronizing operations within various electronic systems. Its reliability and compact size make it suitable for many applications.

Applications:

  • Microcontrollers
  • Real-time clocks (RTCs)
  • Communication devices (e.g., low-speed serial communication)
  • Embedded systems
  • Industrial control systems

Features:

  • Frequency: 8.000000 MHz
  • Package: Small surface-mount package (SMD)
  • Stability: High frequency stability over a wide temperature range
  • Low Jitter: Minimal jitter for improved signal integrity
  • Supply Voltage: Operates on a standard voltage supply (e.g., 3.3V or 5V)
  • Output Waveform: CMOS compatible output

Benefits:

  • Precise Timing: Provides accurate clock signals for reliable system operation.
  • Stable Performance: Maintains frequency stability under varying environmental conditions.
  • Compact Size: Suitable for space-constrained applications.
  • Easy Integration: Designed for easy integration into electronic circuits.
  • Low Power Consumption: Optimizes power efficiency, particularly in battery-powered devices.

The 8 MHz frequency is commonly used in applications where moderate processing speed is required, such as in some microcontrollers and communication devices. Its small size, stability, and low power consumption make it a versatile choice. The SG-531P series offers good frequency stability across different temperatures and a wide operating voltage range.

For detailed specifications, including temperature range, load capacitance, and aging characteristics, please refer to the manufacturer's datasheet. Consult the datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess