EN
  • EN
  • DE

EDFA232A2MA-JD-F-D

Part No EDFA232A2MA-JD-F-D
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 16G PARALLEL 933MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR3
Memory Size 16Gb (512M x 32)
Memory Interface Parallel
Clock Frequency 933MHz
Supply Voltage (V) 1.14V ~ 1.95V
Temperature Range - Operating -30°C ~ 85°C
Manufacturer Pack Quantity 1,890
MSL Level 3 (168 Hours)
Win Source Part Number 718287-EDFA232A2MA-JD-F-D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EDFA232A2MA-JD-F-D CAD Model

Description

The Micron Technology Inc. EDFA232A2MA-JD-F-D is a volatile SDRAM - Mobile LPDDR3 memory product that has a memory size of 16Gb (512M x 32).

  • Memory Size: 16Gb (512M x 32)
  • Packaging: Tray
  • Temperature Range: -30 degrees Celsius to 85 degrees Celsius
  • Clock Frequency: 933MHz
  • Memory Interface: Parallel
  • MSL Level: 3 (168 Hours)
  • Supply Voltage: 1.14V to 1.95V

You May Also Be Interested in

Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Micron Technology Inc.
66-TSOP Memory (ICs) RoHS
Lowest to $104.1045
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $36.3400
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess