EN
  • EN
  • DE

EDFA164A2MA-JD-F-D

Part No EDFA164A2MA-JD-F-D
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 16GBIT 933MHZ FBGA / DRAM Chip Mobile LPDDR3 SDRAM 16Gbit 256Mx64 1.2V 253-Pin VFBGA Dry
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR3
Memory Size 16Gb (256M x 64)
Clock Frequency 933MHz
Memory Interface Parallel
Operating Supply Voltage 1.14 V ~ 1.95 V
Operating Temperature Range -30°C ~ 85°C (TC)
Win Source Part Number 773659-EDFA164A2MA-JD-F-D
Popularity Medium
Supply and Demand Status Limited
Family Name EDFA164A2MA-JD-F
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EDFA164A2MA-JD-F-D CAD Model

Description

The EDFA164A2MA-JD-F-D is an obsolete electronic component manufactured by Micron Technology Inc..

  • Memory Type: Volatile
  • Memory Size: 16Gb
  • Clock Frequency: 933MHz
  • ECCN: EAR99
  • Popularity: Medium
  • Memory Interface: Parallel
  • Technology: SDRAM - Mobile LPDDR3

You May Also Be Interested in

SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Micron Technology Inc.
3V~3.6V 128Mbit 133MHz TSOP-54 Memory (ICs) RoHS
Lowest to $135.4478
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
Samsung
64GB eMMC5.1
Lowest to $62.9556
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $36.3400
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4047 $62.0235
12+ $10.1779 $122.1348
18+ $9.8602 $177.4836
25+ $9.5415 $238.5375
32+ $9.2238 $295.1616
42+ $8.2698 $347.3316
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,448 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess