EN
  • EN
  • DE
  • IT

EDFA164A1PK-JD-F-D

Part No EDFA164A1PK-JD-F-D
Manufacturer Micron Technology Inc.
Catalog Custom Parts (E - I)
Description DRAM Chip Mobile LPDDR3 SDRAM 16G-Bit 256Mx64 1.2V/1.8V 216-Pin WFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Address Bus Width 14 b
Data Bus Width 64 b
Density 16 Gb
Max Frequency 933 MHz
Max Operating Temperature 85 °C
Min Operating Temperature -30 °C
Number of Pins 216
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1220284-EDFA164A1PK-JD-F-D
Categories Custom Parts
Manufacturer Micron Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EDFA164A1PK-JD-F-D CAD Model

Description

The EDFA164A1PK-JD-F is a custom part from Micron Technology Inc.

  • Manufacturer: Micron Technology Inc.
  • Density: 16 Gb
  • Data Bus Width: 64 b
  • Maximum Frequency: 933 MHz
  • Popularity: Popular
  • RoHS Compliant: Yes
  • Temperature Range: -30°C to 85°C
  • Pins: 216
  • Address Bus Width: 14 b
  • Applications: networking, telecommunications, and data centers

You May Also Be Interested in

Rochester Electronics
Altera FDIP24
Need more? Email Us
Omron
Lowest to $2.7424
Murata Electronics North America
Need more? Email Us
Schaffner EMC Inc.
PWR ENT MOD RCPT / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Murata Electronics North America
Need more? Email Us
pSemi
BOARD EVAL FOR PE42452 / PE42452 series Switch, SP5T Evaluation Board
Need more? Email Us
Global Power Technologies Group
Diode Schottky 650V 29A TO220-2
Need more? Email Us
Sony
Need more? Email Us
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 30V 1.6 A Ih Through Hole Radial, Disc
Lowest to $0.2837

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess