EN
  • EN
  • DE

EDBA232B2PB-1D-F-D

Part No EDBA232B2PB-1D-F-D
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 16G PARALLEL 533MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR2
Memory Size 16Gb (512M x 32)
Memory Interface Parallel
Clock Frequency 533MHz
Supply Voltage (V) 1.14V ~ 1.95V
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 168-VFBGA
Supplier Device Package 168-FBGA (12x12)
Manufacturer Pack Quantity 1,680
MSL Level 3 (168 Hours)
Win Source Part Number 738039-EDBA232B2PB-1D-F-D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EDBA232B2PB-1D-F-D CAD Model

Description

The Micron Technology Inc. SDRAM - Mobile LPDDR2 is a volatile memory type integrated circuit.

  • Memory Size: 16Gb (512M x 32)
  • Clock Frequency: 533MHz
  • Memory Interface: Parallel
  • Memory Format: DRAM
  • Operating Temperature Range: -30°C ~ 85°C
  • Packaging: Tray
  • Mounting Style: SMD
  • Package: 168-FBGA (12x12)
  • Manufacturer Package: 168-VFBGA
  • Product Category: Integrated Circuits

You May Also Be Interested in

Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Micron Technology Inc.
IC SDRAM 512MBIT 200MHZ 66TSOP
Lowest to $4.4806
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.9089
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Samsung
64GB eMMC5.1
Lowest to $62.9556
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3532 $58.0596
8+ $15.8801 $127.0408
12+ $15.3834 $184.6008
16+ $14.8880 $238.2080
21+ $14.3913 $302.2173
27+ $12.9025 $348.3675
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess