EN
  • EN
  • DE

NLX3G17AMX1TCG

Part No NLX3G17AMX1TCG
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 8ULLGA / Triple Non-Inverting Schmitt-Trigger Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Logic Type Buffer, Non-Inverting
Number of Elements 3
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-XFLGA
Supplier Device Package 8-ULLGA (1.95x1)
Part Number Series LX3G17
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808119-NLX3G17AMX1TCG
Ultra Librarian 3D Model Ultra Librarian NLX3G17AMX1TCG CAD Model

Description

The NLX3G17AMX1TCG from ON Semiconductor is a high-performance, triple buffer gate that offers a compact and efficient solution for a variety of digital signal processing tasks. This device is part of ON Semiconductor's advanced CMOS logic family, designed to meet the increasing demands of modern electronic systems.

Key Features

  • Triple Buffer Gates: The device contains three independent buffer gates that provide high drive capability, making it suitable for driving heavy loads.
  • Low Power Consumption: The NLX3G17AMX1TCG is designed for low power consumption, which makes it ideal for battery-powered and power-sensitive applications.
  • High-Speed Operation: It is capable of operating at high speeds, ensuring fast signal propagation and minimal delay in critical applications.
  • Wide Operating Voltage Range: The device supports a wide voltage range from 1.65V to 5.5V, which provides flexibility for use in various system voltages.
  • Advanced CMOS Technology: Built with ON Semiconductor's advanced CMOS technology, the NLX3G17AMX1TCG offers improved signal integrity and reduced power dissipation.

Applications

The NLX3G17AMX1TCG is suitable for a wide range of applications including, but not limited to:

  • Signal buffering and amplification
  • Logic level shifting
  • Bus driving
  • Memory address driving
  • Clock distribution networks

Package and Quality

The device comes in a micro-8 package, which is optimized for minimal space usage on PCBs, making it a great choice for compact designs. ON Semiconductor also ensures that the NLX3G17AMX1TCG meets stringent quality standards, providing reliable performance in your electronic systems.

Conclusion

With its combination of low power consumption, high-speed operation, and versatility, the NLX3G17AMX1TCG from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and performance of their digital systems. Its robust design and advanced technology make it a reliable component for any application requiring high-quality signal buffering and processing.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess