EN
  • EN
  • DE

EDB8164B4PR-1D-F-D

Part No EDB8164B4PR-1D-F-D
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 8GBIT 533MHZ 216FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Tray
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR2
Memory Size 8Gb (128M x 64)
Clock Frequency 533MHz
Memory Interface Parallel
Operating Supply Voltage 1.14 V ~ 1.95 V
Operating Temperature Range -30°C ~ 85°C (TC)
Mounting SMD
Package 216-WFBGA
Manufacturer Package 216-FBGA (12x12)
Manufacturer Homepage www.micron.com
Win Source Part Number 710086-EDB8164B4PR-1D-F-D
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EDB8164B4PR-1D-F-D CAD Model

Description

The Micron Technology Inc. EDB8164B4PR-1D-F-D is a mobile LPDDR2 SDRAM manufactured by Micron Technology Inc..

  • Memory Size: 8Gb (128M x 64)
  • Clock Frequency: 533MHz
  • Memory Interface: Parallel
  • Operating Supply Voltage: 1.14V to 1.95V
  • Memory Type: Volatile
  • Package: 216-FBGA (12x12)
  • Operating Temperature: -30°C to 85°C
  • Category: Integrated Circuits
  • Popularity: High
  • Estimated EOL Date: 2019

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $36.3400
Micron Technology Inc.
IC SDRAM 128MBIT 167MHZ 54TSOP
Lowest to $19.0076
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
ISSI, Integrated Silicon Solution Inc
IC DRAM 256M PARALLEL 60TFBGA
Lowest to $6.0770
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.3941 $79.1823
6+ $21.6574 $129.9444
9+ $20.9806 $188.8254
12+ $20.3037 $243.6444
15+ $19.6269 $294.4035
20+ $17.5964 $351.9280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess