EN
  • EN
  • DE

EDB8164B3PH-8D-F-R

Part No EDB8164B3PH-8D-F-R
Manufacturer Micron Technology Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822267-EDB8164B3PH-8D-F-R
Ultra Librarian 3D Model Ultra Librarian EDB8164B3PH-8D-F-R CAD Model

Description

The EDB8164B3PH-8D-F-R is a Double Data Rate (DDR) SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Micron Technology Inc. It is a high-speed memory component designed for use in various computing and embedded systems. This module provides a significant increase in memory bandwidth compared to single data rate SDRAM, making it suitable for applications requiring fast data transfer rates.

Applications

  • Desktop computers and laptops.
  • Graphics cards.
  • Networking equipment.
  • Embedded systems.
  • Industrial control systems.

Features

  • High-speed DDR SDRAM technology.
  • High memory capacity.
  • Low voltage operation.
  • Fast data transfer rates.
  • RoHS compliant.

Benefits

  • Increased system performance: Provides fast access to data for improved overall system speed.
  • Efficient power consumption: Low voltage operation reduces power consumption and heat generation.
  • Reliable data storage: Ensures data integrity with robust error correction mechanisms.
  • Easy integration: Standard interface simplifies the design and assembly process.

Additional Details

The EDB8164B3PH-8D-F-R is organized as 8 banks x 16M x 4 bits. It operates at a clock frequency of up to 166 MHz, resulting in a data transfer rate of 333 MT/s (MegaTransfers per second). The module requires a 2.5V power supply and adheres to JEDEC standards. Proper termination and impedance matching are essential for optimal performance and signal integrity.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess