The EDB8164B3PD-1D-F-R is a SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology. This SDRAM module has a capacity of 64Mbit and is organized as 4M x 16 x 4 banks. It's designed for applications requiring high bandwidth and low latency memory access. The chip adheres to industry standard specifications, ensuring compatibility with a wide array of systems. The '1D' signifies the speed grade (166MHz), the 'F' indicates Pb-Free/RoHS compliant, and '-R' suggests tape and reel packaging.
Applications
- Graphics cards
- Networking equipment
- Embedded systems
- Gaming consoles
- Industrial control systems
Features
- 64Mbit SDRAM
- Organization: 4M x 16 x 4 banks
- Clock frequency: 166 MHz
- LVTTL Compatible Inputs
- Single 3.3V ± 0.3V Power Supply
- RoHS compliant
Benefits
- High-speed data transfer for demanding applications
- Large memory capacity for handling complex tasks
- Improved system performance
- Lower power consumption compared to older memory technologies
- Complies with environmental regulations
Technical Specifications
The EDB8164B3PD-1D-F-R operates at a clock frequency of 166MHz. The power supply requirement is 3.3V ± 0.3V. The operating temperature range is 0°C to +70°C. It is packaged in a 54-pin TSOP (Thin Small Outline Package), designed for surface mount applications. The component is Pb-Free and RoHS compliant, ensuring minimal environmental impact.