EN
  • EN
  • DE

EDB4064B4PB-1DIT-F-R

Part No EDB4064B4PB-1DIT-F-R
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC DRAM 4GBIT PARALLEL 216WFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR2
Memory Size 4Gbit
Memory Organization 64M x 64
Memory Interface Parallel
Clock Frequency 533 MHz
Voltage - Supply 1.14V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 216-WFBGA
Supplier Device Package 216-WFBGA (12x12)
Base Product Number EDB4064
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0036
Win Source Part Number 943274-EDB4064B4PB-1DIT-F-R
Ultra Librarian 3D Model Ultra Librarian EDB4064B4PB-1DIT-F-R CAD Model

Description

The EDB4064B4PB-1DIT-F-R is an integrated circuit memory module manufactured by Micron Technology Inc.

  • Category: Memory - Memory
  • Series: EDB4064
  • Package: Tape & Reel
  • Package Size: 1,000 pieces
  • Programmable: Non-programmable
  • Memory Size: 4Gbit
  • Technology: SDRAM - Mobile LPDDR2
  • Memory Type: Volatile
  • Voltage Supply: 1.14V to 1.95V
  • Clock Frequency: 533 MHz
  • Mounting Type: Surface mount
  • Package: 216-WFBGA
  • REACH: Not affected by REACH regulations
  • ECCN: EAR99

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess