EN
  • EN
  • DE

EDB2432B4MA-1DAUT-F-R

Part No EDB2432B4MA-1DAUT-F-R
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR2-1066 64Mx32 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943329-EDB2432B4MA-1DAUT-F-R
Series *
Ultra Librarian 3D Model Ultra Librarian EDB2432B4MA-1DAUT-F-R CAD Model

Description

The EDB2432B4MA-1DAUT-F-R is a DDR (Double Data Rate) SDRAM component manufactured by Micron Technology Inc. DDR SDRAM is a class of memory integrated circuits used in computers. It achieves higher transfer rates by transferring data on both the rising and falling edges of the clock signal.

Applications:

  • Desktop and Laptop Computers: As system memory for running applications and operating systems.
  • Servers: Providing memory for server applications and virtual machines.
  • Embedded Systems: Used in devices requiring high-speed memory, such as networking equipment and industrial controllers.
  • Graphics Cards: As memory for storing textures and frame buffers.

Features:

  • High Bandwidth: DDR technology allows for higher data transfer rates compared to previous SDRAM generations.
  • Low Voltage Operation: Designed for efficient power consumption.
  • Double Data Rate: Transfers data on both clock edges, effectively doubling the bandwidth.
  • Compact Form Factor: Suitable for space-constrained applications.

Benefits:

  • Improved System Performance: Faster memory access leads to quicker application loading and smoother multitasking.
  • Increased Efficiency: Low voltage operation reduces power consumption and heat generation.
  • Enhanced Reliability: Designed for robust performance in demanding environments.
  • Greater Memory Capacity: Enables running larger and more complex applications.

Technical Specifications (Based on Typical DDR SDRAM):

While the exact specifications are part-specific, general DDR SDRAM characteristics apply:

  • Density: The memory capacity of the chip (e.g., 256MB, 512MB, etc.). This will vary by the specific module this chip is used in.
  • Clock Speed: The operating frequency of the memory, measured in MHz. This determines the data transfer rate.
  • Timings: CAS latency (CL), RAS to CAS delay (tRCD), RAS precharge time (tRP), and active to precharge delay (tRAS) are key timing parameters that affect performance.
  • Voltage: Typically operates at low voltages (e.g., 1.8V, 1.5V).
  • Interface: Standard DDR SDRAM interface for compatibility with various chipsets.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess