EN
  • EN
  • DE

275041\2GB\128Mx8

Part No 275041\2GB\128Mx8
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1600 256Mx64 UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948146-275041\2GB\128Mx8
Series *
Ultra Librarian 3D Model Ultra Librarian 275041\2GB\128Mx8 CAD Model

Description

The Micron 275041/2GB/128Mx8 is a 2GB DDR3 SDRAM memory module. It is designed for use in a variety of computing devices, offering a balance of performance and capacity for everyday tasks.

Applications:

  • Desktop PCs
  • Laptop computers
  • Embedded systems
  • Industrial control systems
  • Networking devices

Features:

  • 2GB capacity
  • DDR3 SDRAM technology
  • 128Mx8 organization
  • High-speed data transfer rates
  • Low power consumption
  • JEDEC standard compliance
  • Lead-free construction

Benefits:

  • Increased system responsiveness and performance
  • Improved multitasking capabilities
  • Enhanced user experience with faster application loading
  • Reduced power consumption compared to older memory technologies
  • Reliable and stable operation
  • Easy integration into existing systems

Additional Details:

This memory module is built with high-quality Micron memory chips and is designed to meet the demanding requirements of modern computing devices. It supports high-speed data transfer rates, enabling quick access to data and improved overall system performance. The module's low power consumption helps to extend battery life in portable devices. It complies with JEDEC standards, ensuring compatibility with a wide range of motherboards and systems. The 128Mx8 configuration refers to the organization of the memory chips on the module, where 128M represents the memory depth and 8 represents the memory width. It requires a 240-pin DDR3 DIMM slot for installation. The specific speed and voltage will depend on the exact product specifications, but DDR3 typically operates at speeds from 800MHz to 2133MHz and a voltage of 1.5V.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess