EN
  • EN
  • DE

ZL50015GAC

Part No ZL50015GAC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-PBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Switch
Number of Circuits 1
Voltage - Supply 1.71V ~ 1.89V
Current - Supply 150mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-PBGA (17x17)
Base Product Number ZL50015
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 940015-ZL50015GAC
Ultra Librarian 3D Model Ultra Librarian ZL50015GAC CAD Model

Description

Introducing the ZL50015GAC from Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, offers a powerful telecommunications device: the ZL50015GAC. This innovative product is a testament to Microchip's commitment to providing advanced technologies that cater to the ever-evolving demands of the telecommunications industry.

Key Features

  • High Channel Density: The ZL50015GAC boasts a high channel density, making it ideal for applications that require a large number of channels in a compact form factor.
  • Time Division Multiplexing (TDM): It supports TDM interfaces, which are crucial for telecommunications equipment, ensuring seamless data transmission and reception.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with low power consumption, reducing the overall energy costs for system operation.
  • Programmable Features: It offers various programmable features, giving developers the flexibility to customize the device according to specific application requirements.
  • Robust Performance: The ZL50015GAC is engineered to deliver robust performance, ensuring reliability and stability in telecommunications systems.

Applications

The ZL50015GAC is versatile and can be used in a range of applications within the telecommunications sector, including:

  • Wireless infrastructure
  • Network switches and routers
  • Signal processing
  • VoIP gateways
  • Media gateways

Technical Specifications

The device comes packed with technical features that make it a top choice for developers and engineers:

  • Multiple high-speed serial interfaces
  • Integrated clock management circuits
  • Advanced diagnostics capabilities
  • Compliance with industry standards

Quality and Support

Microchip Technology is known for its commitment to quality, and the ZL50015GAC is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of telecommunications environments. Additionally, Microchip provides exceptional customer support and resources to assist with development, integration, and troubleshooting.

With its combination of high channel density, energy efficiency, and programmable features, the ZL50015GAC from Microchip Technology is an excellent choice for those looking to enhance their telecommunications systems with a reliable and versatile device.

You May Also Be Interested in

Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Infineon Technologies
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Infineon Technologies
Lowest to $21.6228
Infineon Technologies
Lowest to $5.6191
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Infineon Technologies
Lowest to $6.2971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.2621 $66.2621
3+ $54.3690 $163.1070
4+ $52.6700 $210.6800
5+ $50.9710 $254.8550
6+ $49.2718 $295.6308
8+ $44.1748 $353.3984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess