Products specifications Report Issue?

Win Source Part Number 1189971-ZL50002AP1
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL50002AP1 CAD Model

Description

Microchip Technology's ZL50002AP1 is an advanced digital switch designed for telecommunication networks. This high-performance device is engineered to meet the rigorous demands of modern communication infrastructures, offering a robust solution for voice and data switching applications.

Key Features

  • Scalability: The ZL50002AP1 provides a flexible switching capacity, making it suitable for both small-scale and large-scale network deployments.
  • High Bandwidth: With its ability to handle high bandwidth requirements, this digital switch ensures that data flows efficiently through the network without bottlenecks.
  • Low Power Consumption: Designed with power efficiency in mind, the ZL50002AP1 helps in reducing the overall energy costs of network operations.
  • Advanced Signal Processing: The device incorporates sophisticated signal processing techniques to maintain signal integrity across various transmission mediums.
  • Easy Integration: Its standardized interface allows for seamless integration with existing network components, simplifying the upgrade process for network systems.

Applications

The ZL50002AP1 is versatile and can be used in a variety of telecommunication applications, including:

  • Central Office Exchanges
  • Remote Subscriber Units
  • Digital Loop Carrier Systems
  • Wireless Base Station Controllers
  • VoIP Gateways and Routers

Technical Specifications

The ZL50002AP1 is built with precision to ensure reliability and high performance. Some of its technical specifications include:

  • Manufacturer: Microchip Technology
  • Product Category: Digital Switches
  • Switching Capacity: Configurable
  • Interface Type: Standardized for ease of integration
  • Power Supply: Low voltage operation for energy efficiency
  • Operating Temperature Range: Industry-standard range to ensure performance under varying environmental conditions

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The ZL50002AP1 is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the highest industry standards.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for VCC1B3C77M7600000
Fuji Electric
Lowest to $0.2837
ECAD model for YG862C06RSC
Diodes Incorporated
FET Bias Controller 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ZNBG3310Q16TA
NEC
Need more? Email Us
ECAD model for UPC8105GRE2
Nichicon
French Electronic Distributor since 1988
Lowest to $0.2719
ECAD model for UWT1V221MNQ1GS
Allegro MicroSystems, LLC
Contact for details
Need more? Email Us
ECAD model for ULS2023R-883
Texas Instruments
2.4V-5.5V input, tiny 6-pin 3A step-down converter in 1.2-mm x 0.8-mm WCSP 6-DSBGA -40 to 125
Lowest to $7.5692
ECAD model for XPS62088YWCR
Panjit
Diode Zener Single 12V 5% 500mW 2-Pin Mini-MELF T/R
Need more? Email Us
ECAD model for ZMM5242BT/R13
Torex Semiconductor Ltd
Push Button Smart Load Switch High Side 1.5A 8-Pin USP-B06 T/R
Lowest to $0.5018
ECAD model for XC6193A103ER-G

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention