EN
  • EN
  • DE

VCC1B3C77M7600000

Part No VCC1B3C77M7600000
Manufacturer Microchip Technology
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151490-VCC1B3C77M7600000
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCC1B3C77M7600000 CAD Model

Description

The VCC1B3C77M7600000 is a state-of-the-art Voltage Controlled Crystal Oscillator (VCXO) from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed to provide precision timing solutions, this VCXO is ideal for telecommunications, networking, and other applications where stable and accurate clock signals are critical for system performance.

Key Features

  • Frequency Range: The VCC1B3C77M7600000 operates at a frequency of 77 MHz, offering a stable and reliable clock source for high-speed digital systems.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, which is a common voltage level for many electronic circuits and systems, ensuring compatibility and easy integration.
  • Output Waveform: This VCXO provides a clean, low-jitter HCMOS output, which is essential for maintaining signal integrity in digital communication systems.
  • Frequency Stability: The device boasts excellent frequency stability, ensuring consistent performance over a wide range of environmental conditions and throughout the product's lifespan.
  • Temperature Range: It is operational across an industrial temperature range, making it suitable for use in environments that experience more extreme temperature variations.
  • Package: The VCC1B3C77M7600000 is offered in a compact surface-mount package, facilitating easy mounting on printed circuit boards and saving valuable board space.

Applications

This VCXO is designed for a variety of applications, including but not limited to:

  • Telecommunication infrastructure
  • Networking equipment such as routers and switches
  • Wireless communication systems
  • High-speed data transmission
  • Broadcasting equipment
  • Test and measurement systems

With its precision timing capabilities, the VCC1B3C77M7600000 from Microchip Technology is an excellent choice for designers and engineers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
4-20mA Current Transmitter with RTD Excitation And Linearization 16-PDIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Fairchild/ON Semiconductor
IC Opamp LM747N/UA747DMQB Fairchild N
Need more? Email Us
Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inphi Corporation
Quad Rxaui Or Dual Xaui With Edc
Need more? Email Us
Inphi Corporation
15Gbps Ethernet Transceiver
Need more? Email Us
TDK-Lambda Americas Inc.
Power Line EMC Filters
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess