EN
  • EN
  • DE

ZL40272LDG1

Part No ZL40272LDG1
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:12 1.5GHZ 56QFN / Clock Fanout Buffer (Distribution) IC 2:12 1.5 GHz 56-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Package Tray
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CML, HCSL, LVCMOS, LVDS, LVPECL, SSTL
Output CML, HCSL, LVCMOS, LVDS, LVPECL, SSTL
Frequency - Max 1.5 GHz
Voltage - Supply 2.375V ~ 2.625V, 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338566-ZL40272LDG1
Ultra Librarian 3D Model Ultra Librarian ZL40272LDG1 CAD Model

Description

The ZL40272LDG1 is a high-performance, low-jitter clock buffer from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced clock distribution product is designed to meet the stringent requirements of today's high-speed communication systems, data centers, and complex computing applications.

Key Features

  • Low Jitter Performance: The ZL40272LDG1 offers exceptionally low-jitter clock distribution, ensuring signal integrity and reliable performance for critical applications that demand high clock precision.
  • Multiple Outputs: With multiple buffered outputs, this device can distribute a single clock input to several destinations, maintaining consistent timing across all outputs.
  • Configurable Output Formats: The device supports various output formats, including LVPECL, LVDS, and HCSL, providing flexibility for different interface standards and compatibility with a wide range of components.
  • Wide Frequency Range: It operates over a broad frequency range, accommodating a variety of input clock frequencies and allowing for versatile use in different system designs.
  • Programmable Output Skew: Users can program the output skew to optimize timing for specific system requirements, enhancing performance and enabling fine-tuning of signal paths.

Applications

The ZL40272LDG1 is ideal for use in several high-performance applications, including:

  • Networking equipment such as routers, switches, and network interface cards
  • High-speed data communication systems
  • Server and storage systems
  • Telecommunications infrastructure
  • Industrial computing platforms

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the ZL40272LDG1 is no exception. It is manufactured using industry-leading techniques and is subject to rigorous testing to ensure it meets the highest standards. Users can trust in the durability and long-term performance of this clock buffer in their mission-critical systems.

Environmental Compliance

In line with Microchip's dedication to environmental responsibility, the ZL40272LDG1 is designed to comply with various international environmental regulations, ensuring a reduced ecological footprint and promoting sustainability in electronic design.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess