EN
  • EN
  • DE

G3VM-W-S

Part No G3VM-W-S
Manufacturer Omron
Catalog Solid State Relays
Description MOSFET RELAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Win Source Part Number 1176566-G3VM-W-S
Manufacturer Homepage www.omron.com/index3.html
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian G3VM-W-S CAD Model

Description

The G3VM-W-S is a series of high-speed MOSFET relays manufactured by Omron. These relays are designed for high-frequency signal switching and feature low capacitance and on-resistance, making them suitable for various communication, measurement, and testing applications.

Applications:

  • ATE (Automatic Test Equipment): Used in test fixtures for signal switching.
  • Communication Equipment: Employed in telecom and networking equipment for signal routing.
  • Measurement Instruments: Suitable for high-speed signal switching in oscilloscopes and signal generators.
  • Security Systems: Used in security systems for signal isolation and switching.

Features:

  • MOSFET Technology: Uses MOSFETs for fast and reliable switching.
  • Low Capacitance: Minimizes signal distortion in high-frequency applications.
  • Low On-Resistance: Reduces power dissipation and voltage drop.
  • High Isolation Voltage: Provides electrical isolation between control and load circuits.
  • Surface Mount Package: Offers compact size for easy PCB mounting.

Benefits:

  • High-Speed Switching: Enables fast signal switching in various applications.
  • Improved Signal Integrity: Minimizes signal distortion and noise.
  • Increased Reliability: Provides robust and reliable switching performance.
  • Simplified Design: Simplifies circuit design with integrated MOSFET relay.

Additional Details:

The G3VM-W-S series relays are available in different configurations to meet various application requirements. Key specifications include load voltage, load current, and isolation voltage. The relays are typically housed in small surface-mount packages for easy integration into PCB designs. Omron provides detailed datasheets and application notes to support the implementation of the G3VM-W-S MOSFET relays in various electronic systems. These relays are designed to operate over a wide temperature range and provide stable performance under varying environmental conditions.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 2A 12-280V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 120MA 0-400V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 100MA 0-48V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess