Products specifications Report Issue?

Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Ratio - Input 2:8
Differential - Input Yes/Yes
Input CML, HCSL, LVCMOS, LVDS, LVPECL
Output LVDS
Frequency - Max 750 MHz
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1496125-ZL40227LDF1
Ultra Librarian 3D Model Ultra Librarian ZL40227LDF1 CAD Model

You May Also Be Interested in

Micrel
2.5V, 2GHz (3.2 Gbps) Ultra-Precision, Differential 1:2 LVDS Fanout Buffer with Internal Termination and Fail Safe Input
Lowest to $8.8637
ECAD model for SY89835UMG
Integrated Circuit Systems
4 : 1, SINGLE-ENDED MULTIPLEXER
Lowest to $56.4747
ECAD model for ICS83054AGILFT
Micrel
Precision LVDS 1:10 Fanout with 2:1 Runt Pulse Eliminator MUX and Internal Termination
Need more? Email Us
ECAD model for SY89465UMYTR
NXP / Nexperia
533 MHz PCI-X clock buffer
Need more? Email Us
ECAD model for PCK2002PLPWDH-T
Integrated Circuit Systems
LOW SKEW, 1-TO-2 DIFFERENTIAL-TO-LVHSTL FANOUT BUFFER
Lowest to $12.2622
ECAD model for ICS85211BMI-03LNT
Integrated Circuit Systems
LOW SKEW, 1-TO-2 LVCMOS / LVTTL FANOUT BUFFER
Lowest to $28.2380
ECAD model for ICS8302AMLFT
Texas Instruments
10 Bit Buffer/Driver With Series esistor 24-CDIP -55 to 125
Need more? Email Us
ECAD model for 5962-9074401MLA
Maxim Integrated
LVTTL/TTL-to-Differential LVPECL/PECL Translators
Need more? Email Us
ECAD model for MAX9370ESA
Pericom
3.3V Fast CMOS Buffer/Clock Driver
Lowest to $5.3561
ECAD model for PI49FCT3805H

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention