EN
  • EN
  • DE

ZL38051UGB2

Part No ZL38051UGB2
Manufacturer Microchip Technology
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSR 56WLCSP  /  Audio Audio Signal Processor 2 Channel 56-WLCSP (3.05x3.05)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Microchip Technology
Series AcuEdge™
Package Tape & Reel (TR)
Function Audio Signal Processor
Applications Consumer Audio
Number of Channels 2
Mounting SMD (SMT)
Supplier Device Package 56-WLCSP (3.05x3.05)
Base Product Number ZL38051
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 4,000
Win Source Part Number 974991-ZL38051UGB2
Ultra Librarian 3D Model Ultra Librarian ZL38051UGB2 CAD Model

Description

The ZL38051UGB2 is a cutting-edge audio processor component from the renowned Microchip Technology lineup, specifically engineered for the burgeoning field of voice and audio processing applications. This powerful processor is designed to cater to a wide array of products, from high-end consumer electronics to industrial-grade audio systems, providing exceptional sound quality and advanced features.

Key Features and Benefits

  • Advanced Audio Processing: The ZL38051UGB2 boasts sophisticated algorithms that ensure crystal-clear audio quality. It is capable of noise reduction, echo cancellation, and supports various audio enhancement techniques, making it ideal for voice-controlled systems and communication devices.
  • High Integration: This processor integrates multiple functions into a single chip, reducing the need for additional components. This not only simplifies the design of audio systems but also helps in saving space and reducing power consumption.
  • Flexible Programming: Microchip Technology provides users with a comprehensive software environment that allows for easy customization and programming of the ZL38051UGB2. This flexibility enables developers to tailor the audio processor to meet the specific needs of their applications.
  • Robust Connectivity: With its support for various communication protocols, the ZL38051UGB2 can easily be integrated into a wide range of systems, ensuring seamless data transfer and interoperability with other components.
  • Energy Efficient: Designed with power efficiency in mind, the ZL38051UGB2 is suitable for battery-operated devices where power consumption is a critical factor. Its low-power modes help to extend battery life without compromising performance.

Applications

The versatility of the ZL38051UGB2 makes it an excellent choice for numerous applications. It is particularly well-suited for:

  • Smart speakers and virtual assistants
  • Hands-free communication systems
  • Intercoms and VoIP systems
  • Automotive infotainment and telematics
  • Professional audio equipment

In summary, the ZL38051UGB2 from Microchip Technology is a feature-rich audio processor that offers an optimal blend of performance, integration, and energy efficiency, making it a top choice for designers and engineers looking to enhance their audio systems.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0681 $63.4767
16+ $7.4404 $119.0464
25+ $7.2079 $180.1975
34+ $6.9754 $237.1636
43+ $6.7429 $289.9447
58+ $6.0454 $350.6332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,912 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess