EN
  • EN
  • DE

ZL38050LDF1

Part No ZL38050LDF1
Manufacturer Microchip Technology
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSOR 64QFN  /  Audio Audio Signal Processor 1 Channel 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Microchip Technology
Series AcuEdge™
Package Tape & Reel (TR)
Function Audio Signal Processor
Applications Consumer Audio
Number of Channels 1
Interface SPI
Specifications 48kHz
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ZL38050
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,700
Win Source Part Number 1212602-ZL38050LDF1
Ultra Librarian 3D Model Ultra Librarian ZL38050LDF1 CAD Model

Description

The ZL38050LDF1 is a cutting-edge audio processor from Microchip Technology, a leader in the semiconductor industry. This product is designed to deliver superior sound quality and advanced audio processing capabilities, making it an ideal choice for a wide range of applications that require high-fidelity audio performance.

Key Features

  • High-Performance Audio Processing: The ZL38050LDF1 boasts a robust audio processing engine that supports a variety of audio algorithms to enhance the audio experience in end-user applications.
  • Flexible Interface Options: This device offers multiple interface options, including I2C and SPI, allowing for easy integration into different system architectures.
  • Customizable Firmware: Users can customize the device's firmware to meet specific application needs, thanks to Microchip's intuitive development tools and software support.
  • Low Power Consumption: Designed with energy efficiency in mind, the ZL38050LDF1 is suitable for battery-powered devices, contributing to longer battery life without compromising audio quality.
  • Compact Package: The device comes in a space-saving package, making it an excellent choice for applications where board space is at a premium.

Applications

The ZL38050LDF1 is versatile and can be used in a variety of applications, including:

  • Wireless Speakers
  • Smartphones and Tablets
  • Home Entertainment Systems
  • Automotive Audio Systems
  • Professional Audio Equipment

Technical Specifications

Some of the technical specifications of the ZL38050LDF1 include:

  • Advanced Multi-Core Audio Processing Unit
  • Support for Wide Range of Audio Sampling Rates
  • Programmable via Microchip's Development Tools
  • Low Power Modes for Energy Saving

Overall, the ZL38050LDF1 from Microchip Technology is a sophisticated audio processing solution that offers both performance and flexibility, making it a top choice for developers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess