Products specifications Report Issue?

Categories Memory
Win Source Part Number 942914-K4E4E324EE-EGCF
Series *
Ultra Librarian 3D Model Ultra Librarian K4E4E324EE-EGCF CAD Model

Description

The 942914-K4E4E324EE-EGCF is a high-quality memory component that is suitable for use in a wide range of electronic devices.

  • Category: memory
  • Features: excellent speed and reliability
  • Applications: applications that require high-speed data transfer and storage
  • Win Source Part Number: 942914-K4E4E324EE-EGCF

You May Also Be Interested in

ASUS
TUF Gaming GeForce RTX 5070 TI 16GB Gaming
Need more? Email Us
ECAD model for 90YV0MD0-M0NA00
Samsung
DDR5-6400 2Gx64 CUDIMM 1Rx8 (16GB)
Need more? Email Us
ECAD model for M333R2GA3PB1-CCP
Microne
LPDDR5X-8533 2Gx32 (64Gb)
Lowest to $332.3309
ECAD model for MT62F2G32D4DS-023 WT:C
Toshiba Semiconductor and Storage
24TB HDD 3.5" SATA-3.5a MG11 512e 6Gb/s
Need more? Email Us
ECAD model for MG11ACA24TE
Samsung
DDR4-3200 1Gx8 (8Gb)
Lowest to $159.0910
ECAD model for K4A8G085WG-BCWE
Amd
EPYC 9965 (192C 384T 2.25/3.7GHz)
Need more? Email Us
ECAD model for 100-000000976
Alliance Memory, Inc.
DDR4 (MICRON)
Lowest to $85.8400
ECAD model for MT40A512M16TD-062E:R
Samsung
DDR5-5600B 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
ECAD model for M321RYGA0PB0-CWM
SK hynix
DDR5-5600B 12Gx80 RDIMM x4 (96GB)
Need more? Email Us
ECAD model for HMCGM4MGBRB610N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention