EN
  • EN
  • DE

ZL38003GMG

Part No ZL38003GMG
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 81CABGA / Telecom IC Echo Cancellation 81-CABGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Echo Cancellation
Interface Serial
Number of Circuits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 81-LBGA
Supplier Device Package 81-CABGA (10x10)
Standard Package 240 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 940003-ZL38003GMG
Ultra Librarian 3D Model Ultra Librarian ZL38003GMG CAD Model

Description

The ZL38003GMG is a high-performance audio processor from Microchip Technology, specifically designed to deliver superior sound quality in voice communication applications. This advanced product is part of Microchip's extensive range of audio solutions, which are renowned for their reliability and cutting-edge features. The ZL38003GMG is particularly suitable for hands-free and headset applications, VoIP systems, digital intercoms, and other audio processing needs where clarity and quality are imperative.

Key Features

  • High-Quality Audio Processing: The ZL38003GMG boasts exceptional audio processing capabilities, ensuring clear and crisp sound for both input and output audio streams.
  • Acoustic Echo Cancellation (AEC): This feature is essential for hands-free communication, reducing the echo that can occur in speakerphone environments to improve the overall user experience.
  • Noise Reduction: The processor includes advanced noise reduction algorithms that help in minimizing background noise, thus enhancing the intelligibility of the speech.
  • Flexible Interface Options: It supports various interface options, including I2C, SPI, and a parallel host interface, providing versatility and ease of integration with a wide range of systems.
  • Low Power Consumption: Designed with power efficiency in mind, the ZL38003GMG is ideal for battery-powered devices, helping to extend their operational lifespan.

Applications

The ZL38003GMG's robust feature set makes it an ideal choice for a variety of applications where audio quality cannot be compromised. It is particularly well-suited for:

  • Hands-free car kits
  • Headset solutions for smartphones and computers
  • VoIP desk phones and conference systems
  • Smart home voice control interfaces
  • Security and intercom systems

Technical Specifications

For those interested in the technical aspects, the ZL38003GMG operates over a wide temperature range and is available in a compact QFN package. It is designed to meet the rigorous demands of modern audio processing with a focus on performance and reliability.

Conclusion

Microchip Technology's ZL38003GMG is a testament to the company's commitment to providing high-quality audio solutions. With its advanced features and capabilities, this audio processor stands out as a top choice for developers and manufacturers looking to enhance the audio experience in their products.

You May Also Be Interested in

ST-Ericsson Inc
Lowest to $42.5952
Infineon Technologies
Lowest to $85.6225
Infineon Technologies
Lowest to $9.2446
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Infineon Technologies
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Others
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Infineon Technologies
Lowest to $5.6191

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess