EN
  • EN
  • DE

ZL30722LDG1Q021

Part No ZL30722LDG1Q021
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description SyncE and IEEE 1588, 500Hz, VQFN-32, ROHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106270-ZL30722LDG1Q021
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZL30722LDG1Q021 CAD Model

Description

Manufacturer: Microchip Technology

Category: Integrated Circuits (ICs)

Product Description

The ZL30722LDG1Q021 is a state-of-the-art clock generator IC developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to deliver high-performance timing solutions, making it an ideal component for a wide range of applications including communication infrastructure, data centers, and industrial systems.

Key Features

  • High Precision: The ZL30722LDG1Q021 offers exceptionally low jitter and high accuracy, ensuring reliable performance for critical applications.
  • Flexibility: With a wide range of configurable outputs, this clock generator can be tailored to meet the specific needs of various systems.
  • Programmability: Users can program the device through a serial interface, allowing for easy integration and customization within a design.
  • Low Power Consumption: Designed for efficiency, the ZL30722LDG1Q021 operates with minimal power, contributing to the overall energy savings of the system.
  • Robustness: Built to withstand harsh industrial environments, the IC maintains its performance over a broad temperature range.

Applications

  • Telecommunication Systems
  • Networking Equipment
  • Data Center Infrastructure
  • Industrial Automation
  • High-performance Computing

Technical Specifications

Parameter Value
Supply Voltage (VDD) 3.3V ±5%
Operating Temperature Range -40°C to +85°C
Package QFN
Output Type LVDS, LVPECL, HCSL, SSTL

With its comprehensive set of features, the ZL30722LDG1Q021 by Microchip Technology is a versatile and reliable choice for designers looking to implement precise timing functions in their electronic systems.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess