EN
  • EN
  • DE

VT-820-FFE-106A-10M0000000

Part No VT-820-FFE-106A-10M0000000
Manufacturer Microchip Technology
Catalog Oscillators
Description TCXO +3.0 VDC +/-5% CLIPPED SINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Last Time Buy
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1104292-VT-820-FFE-106A-10M0000000
Ultra Librarian 3D Model Ultra Librarian VT-820-FFE-106A-10M0000000 CAD Model

Description

The VT-820-FFE-106A-10M0000000 is a state-of-the-art electronic component designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of microcontrollers, analog, and Flash-IP solutions that are widely recognized for their innovation and reliability.

Key Features:

  • High Performance: The VT-820-FFE-106A-10M0000000 is built to deliver top-notch performance, making it suitable for demanding applications that require quick processing and response times.
  • Energy Efficient: This product is designed with energy efficiency in mind, ensuring that it operates with minimal power consumption without sacrificing performance, which is crucial for battery-powered and energy-conscious applications.
  • Robust Security: With the growing emphasis on security in electronic systems, this component incorporates advanced security features to protect against unauthorized access and ensure data integrity.
  • Wide Operating Temperature Range: The VT-820-FFE-106A-10M0000000 is engineered to withstand a broad range of temperatures, making it an excellent choice for industrial and outdoor applications where environmental conditions can vary significantly.

Applications:

Microchip's VT-820-FFE-106A-10M0000000 is versatile and can be used across a diverse set of industries and applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical devices

Reliability and Support:

Microchip Technology is committed to providing customers with high-quality products that meet stringent industry standards. The VT-820-FFE-106A-10M0000000 is backed by Microchip's comprehensive technical support and reliability testing, ensuring that customers receive the best possible performance and longevity from their components.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess