EN
  • EN
  • DE

VSC8574XKS-04

Part No VSC8574XKS-04
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE QUAD / Telecom IC Ethernet 256-PBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Ethernet
Interface GMII, SerDes, TBI
Number of Circuits 4
Voltage - Supply 1V, 2.5V
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-PBGA (17x17)
Standard Package 90 pcs
MSL Level 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 399734-VSC8574XKS-04
Ultra Librarian 3D Model Ultra Librarian VSC8574XKS-04 CAD Model

Description

Microchip Technology's VSC8574XKS-04 Gigabit Ethernet PHY

The VSC8574XKS-04 is a state-of-the-art quad-port Gigabit Ethernet PHY transceiver from Microchip Technology, designed to deliver high performance, energy efficiency, and reliability for a wide range of applications. This advanced transceiver is an ideal solution for automotive, industrial, and enterprise networking systems that require multiple high-speed network connections.

Built on Microchip's innovative SimpliPHY™ technology, the VSC8574XKS-04 offers robust and feature-rich capabilities that enhance network performance. It supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet protocols, ensuring compatibility with a variety of network standards and seamless integration into existing infrastructure.

The device boasts an impressive set of features, including Energy Efficient Ethernet (EEE) compliant with IEEE 802.3az, which significantly reduces power consumption during periods of low data activity. Additionally, the VSC8574XKS-04 integrates Microchip's VeriTime™ technology, which delivers industry-leading IEEE 1588v2 time synchronization for precise timing requirements, essential for industrial automation and telecom applications.

The VSC8574XKS-04 is equipped with advanced cable diagnostics, link drop, and automatic MDI/MDIX crossover, which simplifies network installation and maintenance. It also includes Virtual Cable Tester® (VCT) technology for advanced cable diagnostics, ensuring robust and reliable network connections.

The compact package size and integrated line-side termination resistors enable a reduced footprint and lower bill of materials cost. With its flexible management interface options, including both SPI and SMI, the VSC8574XKS-04 offers versatile control capabilities for system designers.

In summary, the VSC8574XKS-04 from Microchip Technology is an exceptional choice for network designers seeking a high-performance, energy-efficient, and reliable multi-port Gigabit Ethernet PHY transceiver. Its comprehensive feature set and cutting-edge technology make it a versatile component for a multitude of networking applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.3043 $96.3043
2+ $93.2948 $186.5896
3+ $90.2852 $270.8556
4+ $87.2757 $349.1028
5+ $78.2472 $391.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess