EN
  • EN
  • DE

VSC8572XKS-05

Part No VSC8572XKS-05
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Function Ethernet
Interface RMII
Number of Circuits 2
Voltage - Supply 1V, 2.5V
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-PBGA (17x17)
Base Product Number VSC8572
Standard Package 90 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 902999-VSC8572XKS-05
Ultra Librarian 3D Model Ultra Librarian VSC8572XKS-05 CAD Model

Description

The VSC8572XKS-05 from Microchip Technology is a state-of-the-art dual Gigabit Ethernet PHY transceiver, designed to deliver high-speed data transmission with robust signal integrity. This advanced component is ideal for a wide array of applications, including enterprise networking, industrial automation, and automotive systems where reliable network connectivity is crucial.

Key Features

  • Dual Gigabit Ethernet PHYs: This device integrates two independent Gigabit Ethernet transceivers, each capable of 10/100/1000 Mbps operation, allowing for flexible and high-throughput network configurations.
  • Energy Efficient: The VSC8572XKS-05 is designed with energy efficiency in mind, featuring Energy Efficient Ethernet (EEE) compliant with IEEE 802.3az standards to reduce power consumption during periods of low data activity.
  • Robust Performance: It offers excellent jitter performance, cable diagnostics, and link quality monitoring, ensuring reliable data communication even in challenging environments.
  • Flexible Media Interface: The device supports various media types including copper and fiber, providing versatility for different network setups and media requirements.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, the VSC8572XKS-05 is engineered to withstand harsh industrial conditions, ensuring consistent performance.

Applications

The VSC8572XKS-05's robust feature set makes it suitable for a diverse range of applications:

  • Enterprise Networking Equipment such as switches and routers
  • Industrial Control Systems requiring reliable data links
  • Automotive Infotainment and Advanced Driver Assistance Systems (ADAS)
  • Embedded Systems that require high-speed network connectivity

Technical Specifications

The VSC8572XKS-05 is packaged in a compact 156-pin BGA package, ensuring a small footprint on the printed circuit board. It supports RGMII, MII, and SGMII interface options for flexible design integration. Additionally, it incorporates Microchip's advanced signal processing technology, providing superior signal integrity and network performance.

For developers and engineers looking to incorporate reliable Gigabit Ethernet connectivity into their designs, the VSC8572XKS-05 from Microchip Technology represents a powerful and versatile solution.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.4927 $61.4927
2+ $50.4555 $100.9110
4+ $48.8788 $195.5152
5+ $47.3021 $236.5105
6+ $45.7253 $274.3518
8+ $40.9951 $327.9608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess