EN
  • EN
  • DE

VSC8572XKS-01

Part No VSC8572XKS-01
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete (End Of Life)
Function Ethernet
Interface RMII
Number of Circuits 2
Supply Voltage (V) 1V, 2.5V
Mounting Style SMD
Manufacturer Package 256-BGA
Supplier Device Package 256-PBGA (17x17)
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807351-VSC8572XKS-01
Ultra Librarian 3D Model Ultra Librarian VSC8572XKS-01 CAD Model

Description

Microchip Technology's VSC8572XKS-01 Gigabit Ethernet PHY

The VSC8572XKS-01 is a cutting-edge Gigabit Ethernet PHY transceiver from the renowned manufacturer Microchip Technology. This product is designed to deliver high-performance network connectivity and communication solutions for a wide range of applications, including enterprise networking, industrial automation, and telecommunications infrastructure.

Equipped with advanced features, the VSC8572XKS-01 supports both copper and fiber media, making it extremely versatile for different networking environments. The dual media capability ensures that this PHY can adapt to various deployment scenarios, whether it's for short-reach copper connections or long-distance fiber optic links.

With its robust Gigabit Ethernet capability, the VSC8572XKS-01 provides a reliable and fast data transfer rate of 1 Gbps, ensuring that your network can handle the increasing demand for bandwidth-intensive applications. The device includes an integrated Electronic Dispersion Compensation (EDC) engine, which allows it to support longer cable runs and maintain signal integrity across challenging physical environments.

The VSC8572XKS-01 also features an array of energy-efficient technologies, including Energy Efficient Ethernet (EEE) and Wake-on-LAN (WoL), which contribute to reduced power consumption and operational costs. These features are particularly important for businesses and organizations looking to build eco-friendly and cost-effective network infrastructures.

Security is a paramount concern in today's networked world, and the VSC8572XKS-01 addresses this with its support for secure boot and secure link encryption features. These security measures help to protect the network from unauthorized access and ensure the integrity of data being transmitted.

Designed for easy integration, the VSC8572XKS-01 comes in a compact 151-pin package, making it suitable for high-density networking equipment. Its compatibility with various microprocessor interfaces, including SGMII, QSGMII, and RGMII, provides flexibility in system design and ensures seamless integration with a wide range of host devices.

In summary, the VSC8572XKS-01 from Microchip Technology is a highly adaptable, energy-efficient, and secure Gigabit Ethernet PHY that is ideal for building modern, high-speed network infrastructures.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess