EN
  • EN
  • DE

VSC8531XMW-05

Part No VSC8531XMW-05
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 48QFN / Telecom IC Ethernet 48-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Telecom
Manufacturer Microchip Technology
Packaging Tray
Function Ethernet
Interface RMII
Number of Circuits 1
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
Base Product Number VSC8531
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 5A991B
HTSUS 8542.39.0001
Standard Package 490
Win Source Part Number 1321923-VSC8531XMW-05
Ultra Librarian 3D Model Ultra Librarian VSC8531XMW-05 CAD Model

Description

The VSC8531XMW-05 from Microchip Technology is a robust, feature-rich Gigabit Ethernet PHY transceiver designed to deliver high performance and reliability for a wide range of applications. This device is part of Microchip's family of Ethernet solutions that cater to the demanding requirements of the industrial, automotive, and telecommunication sectors.

Key Features

  • High-Speed Performance: The VSC8531XMW-05 supports 10/100/1000BASE-T operations, enabling gigabit connectivity for your network infrastructure.
  • Energy Efficiency: With Energy Efficient Ethernet (EEE) compliance, this transceiver reduces power consumption during periods of low data activity, contributing to overall energy savings for your system.
  • Robust Physical Layer: It features a robust physical layer (PHY) interface that ensures reliable data transmission and reception over copper cabling.
  • Flexible Media Interface: It comes with an RGMII interface that provides flexibility for connecting to a wide range of MAC (Media Access Control) devices.
  • Advanced Features: The device includes advanced features such as link quality monitoring, cable diagnostics, and automatic MDI/MDIX crossover, which simplifies network installation and maintenance.
  • Industrial Temperature Range: The VSC8531XMW-05 is designed to operate reliably in extreme temperature environments, ranging from -40°C to +85°C, making it suitable for industrial applications.
  • Small Form Factor: Housed in a compact 48-pin QFN package, it is ideal for space-constrained applications.

Applications

The VSC8531XMW-05 is versatile and can be used in various applications, including:

  • Industrial Automation
  • Automotive Infotainment Systems
  • Enterprise Networking Equipment
  • Embedded Systems
  • Networked Printers and Multifunction Devices

With its combination of performance, energy efficiency, and robustness, the VSC8531XMW-05 from Microchip Technology is an excellent choice for designers looking to integrate reliable Gigabit Ethernet connectivity into their products.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8476 $54.7808
18+ $5.6186 $101.1348
28+ $5.4430 $152.4040
38+ $5.2674 $200.1612
50+ $5.0918 $254.5900
66+ $4.5651 $301.2966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,333 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess