EN
  • EN
  • DE

VSC8242XHX-01

Part No VSC8242XHX-01
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC INTERFACE CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Bulk
Product Status Active
Base Product Number VSC8242
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 902993-VSC8242XHX-01
Ultra Librarian 3D Model Ultra Librarian VSC8242XHX-01 CAD Model

Description

Microchip Technology VSC8242XHX-01 Product Overview

The VSC8242XHX-01 from Microchip Technology is a cutting-edge, high-performance, dual-channel 10 Gigabit Ethernet (10GbE) transceiver designed to meet the rigorous demands of modern data center and enterprise networking applications. This versatile transceiver integrates a multitude of features that make it an excellent choice for applications requiring high bandwidth, low latency, and energy efficiency.

Key Features

  • High-Speed Performance: The VSC8242XHX-01 supports dual 10GbE ports, providing a high-throughput solution for network backbones, storage area networks, and high-speed server connections.
  • Dual-Channel Operation: With dual-channel capability, it allows for increased flexibility and redundancy, ensuring uninterrupted service and improved network reliability.
  • Energy Efficiency: Designed with energy efficiency in mind, the transceiver incorporates power-saving features that reduce operational costs and contribute to a greener networking environment.
  • Advanced Signal Integrity: The device includes sophisticated signal processing technology that enhances signal integrity, providing robust and reliable data transmission even over longer cable distances.
  • Compatibility: It is compatible with a wide range of optical modules and direct attach cables, offering versatility for different network configurations and requirements.
  • Integrated Diagnostics: The VSC8242XHX-01 features built-in diagnostic and monitoring capabilities that simplify network management and maintenance.

Applications

The VSC8242XHX-01 is ideal for deployment in various high-speed networking environments. Its applications include:

  • Data center networking
  • Enterprise backbones
  • High-performance computing clusters
  • Storage area networks (SAN)
  • Networked storage systems
  • Cloud computing infrastructure

Technical Specifications

The transceiver operates over a standard temperature range and comes in a 13x13 mm package. It supports standard protocols and interfaces, ensuring seamless integration with existing network equipment and infrastructure.

Conclusion

Overall, the VSC8242XHX-01 from Microchip Technology is a powerful and reliable solution for organizations looking to upgrade their network capabilities. Its combination of high-speed performance, energy efficiency, and advanced features make it a compelling choice for a wide range of networking applications.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess