EN
  • EN
  • DE

VSC7407XHO-03

Part No VSC7407XHO-03
Manufacturer Microchip Technology
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1220781-VSC7407XHO-03
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSC7407XHO-03 CAD Model

Description

The VSC7407XHO-03 is a cutting-edge, highly integrated network interface controller from Microchip Technology, designed to cater to the demanding needs of modern high-speed networking applications. This product is a testament to Microchip's commitment to providing advanced solutions that empower the infrastructure of the connected world.

Key Features

  • High-Speed Ethernet Connectivity: The device offers robust support for multiple Ethernet speeds, ensuring compatibility with a wide range of network configurations and devices.
  • Advanced Packet Processing: With sophisticated packet processing capabilities, the VSC7407XHO-03 can handle complex network traffic efficiently, providing optimal data flow and reduced latency.
  • Energy Efficiency: Energy efficiency is at the core of this product's design, featuring low-power operation modes that help reduce the overall energy consumption of networking equipment.
  • Enhanced Security Features: Security is a top priority, and this controller includes features to protect the network from unauthorized access and threats.
  • Flexible Port Configuration: The VSC7407XHO-03 is designed with flexibility in mind, supporting various port configurations to meet the needs of different network topologies.

Applications

The versatility of the VSC7407XHO-03 makes it suitable for a broad range of applications, including but not limited to enterprise networking, data centers, and industrial control systems. Its performance and reliability ensure that it can be a core component in switches, routers, and other network infrastructure devices.

Technical Specifications

  • Interface Type: Ethernet
  • Supply Voltage: Operates at industry-standard voltages
  • Operating Temperature: Designed to withstand industrial temperature ranges
  • Package / Case: Comes in a robust package suitable for various installation environments

In conclusion, the VSC7407XHO-03 from Microchip Technology is an exceptional choice for anyone looking to enhance their network's performance, security, and efficiency. Its comprehensive feature set and adaptability make it an invaluable asset in the ever-evolving landscape of network technology.

You May Also Be Interested in

Mosel Vitelic, Corp
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Winbond Electronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess