EN
  • EN
  • DE

VSC7323XVH

Part No VSC7323XVH
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC MAC 10PORT GE W/SPI LEBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Series Meigs-IIe™
Package Tray
Product Status Obsolete
Applications Networking
Number of Channels 1
Voltage - Supply, Single (V+) 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 728-BGA
Supplier Device Package 728-TBGA (42.5x42.5)
Standard Package 12 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 399650-VSC7323XVH
Ultra Librarian 3D Model Ultra Librarian VSC7323XVH CAD Model

Description

Microchip Technology's VSC7323XVH: A Cutting-Edge SimpliPHY™ Ethernet Solution

The VSC7323XVH from Microchip Technology is an advanced SimpliPHY™ 10/100/1000BASE-T Ethernet physical layer transceiver that provides a comprehensive solution for high-speed data transmission over standard copper networking cables. This product is designed to cater to the needs of modern networking equipment, including switches, routers, network interface cards, and other applications that require robust and reliable Ethernet connectivity.

Key Features

  • High Performance: The VSC7323XVH supports 10/100/1000 Mbps data rates, enabling versatile and high-speed network connections.
  • Energy Efficient: With advanced power-saving features, including Energy Efficient Ethernet (EEE) compliant with IEEE 802.3az, this transceiver helps reduce overall power consumption.
  • Robust Signal Integrity: The device includes advanced cable diagnostics, echo and crosstalk cancellation, and adaptive equalization to ensure signal integrity over a variety of cable types and lengths.
  • Flexible Interface Options: It offers a variety of host interfaces, including GMII, RGMII, MII, and SGMII, to ensure compatibility with a wide range of network processors and controllers.

Applications

The VSC7323XVH is ideal for deployment in a multitude of networking environments. Its versatility makes it suitable for:

  • Enterprise networking equipment
  • Industrial automation systems
  • Embedded computing platforms
  • Networked multimedia systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the VSC7323XVH is no exception. This transceiver is built to meet the highest industry standards, ensuring long-term reliability and performance in demanding operational conditions. With support for Auto-MDIX, it allows the use of straight-through or crossover cables seamlessly, further enhancing its ease of use and deployment flexibility.

Support and Resources

Microchip offers comprehensive technical support for the VSC7323XVH, including detailed datasheets, application notes, and design guides. Customers can also benefit from Microchip's global network of technical support staff and resources to assist with product integration and troubleshooting.

You May Also Be Interested in

Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.8814 $106.8814
2+ $103.4337 $206.8674
3+ $99.9860 $299.9580
4+ $89.6419 $358.5676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess