Products specifications Report Issue?

Categories Filters
Manufacturer Pulse Electronics Network
Packaging Bulk
Status Obsolete
Filter Type Signal Line
Number of Lines 4
DC Resistance (DCR) (Maximum) 200mOhm
Mounting Style SMD
Parts Dimension 0.230" L x 0.265" W (5.84mm x 6.73mm)
Height (Maximum) 0.220" (5.59mm)
Manufacturer Package 8-SOIC (0.265", 6.73mm Width)
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1123083-23Z104SM
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 23Z104SM CAD Model

Description

The 23Z104SM is a common mode choke manufactured by Pulse Electronics. Common mode chokes are passive electronic components used to suppress common-mode noise while allowing differential signals to pass through with minimal attenuation. They are essential for reducing electromagnetic interference (EMI) and improving signal integrity in electronic circuits.

Applications:

  • Power line filtering
  • USB interfaces
  • CAN bus systems
  • Ethernet interfaces
  • Signal line filtering

Features:

  • High common mode impedance
  • Low differential mode impedance
  • Compact size
  • Wide frequency range
  • High current capacity
  • RoHS compliant

Benefits:

  • Effective suppression of common-mode noise.
  • Minimal attenuation of differential signals.
  • Improved EMI performance.
  • Enhanced signal integrity.
  • Reduced electromagnetic interference.
  • Increased system reliability.

Additional Details:

The 23Z104SM is designed to provide high common-mode impedance over a broad frequency range, effectively blocking unwanted noise that propagates equally on multiple conductors. Simultaneously, it presents a low differential-mode impedance, allowing the desired signals to pass through with minimal loss. This characteristic is crucial in maintaining signal quality and preventing data corruption. The choke's compact size makes it suitable for use in space-constrained applications. Its high current capacity enables it to handle significant current levels without saturation or performance degradation. The device is compliant with RoHS standards, ensuring that it does not contain hazardous substances. It is commonly used in various communication and data transmission systems to improve their electromagnetic compatibility (EMC) performance. The specific impedance characteristics and current ratings of the 23Z104SM are detailed in the manufacturer's datasheet. It is often used in combination with other filtering components to achieve optimal EMI suppression. Its robust construction and reliable performance make it a popular choice for applications requiring high levels of noise immunity and signal integrity.

You May Also Be Interested in

Triad Magnetics
CMC 20MH 2.9A 2LN THROUGH HOLE
Need more? Email Us
ECAD model for CMT-8110
Laird-Signal Integrity Products
CMC 20A 4LN 170 OHM TH
Need more? Email Us
ECAD model for CM5740Z171B-10
Wurth Electronics Inc
CMC 700UH 21.5A 2LN TH
Need more? Email Us
ECAD model for 744830007215
Bourns Inc.
CMC 20MH 2.9A 2LN TH
Need more? Email Us
ECAD model for 8110-RC
TE Connectivity
CMC 330UH 50A 3LN TH
Need more? Email Us
ECAD model for RB8532-50-0M3
Schaffner EMC Inc.
CMC 15MH 1A 2LN TH / 15 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1A DCR 370mOhm (Typ)
Need more? Email Us
ECAD model for RN214-1-02-15M
Murata Electronics North America
CMC 200UH 70MA 2LN SMD AEC-Q200 / 200 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 70mA DCR 4.8Ohm
Lowest to $1.5099
ECAD model for DLW32MH201XK2L
TE Connectivity
CMC 2MH 16A 2LN TH
Need more? Email Us
ECAD model for RD5122-16-2M0
Kemet
CMC 174UH 20A 2LN TH
Need more? Email Us
ECAD model for PHBC24W-2R4A0174V

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7336 $52.0080
75+ $1.4225 $106.6875
110+ $1.3780 $151.5800
150+ $1.3336 $200.0400
195+ $1.2891 $251.3745
260+ $1.1558 $300.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention