EN
  • EN
  • DE

VSC7227YKV

Part No VSC7227YKV
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description MULTIRATE 14.5 GBPS 12-CHANNEL R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Clock and Data Recovery (CDR) IC 14.5GHz 12 Output 144-FCBGA (13x13)
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 110°C
Mounting Surface Mount
Package 144-BGA, FCBGA
Case / Package 144-FCBGA (13x13)
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902982-VSC7227YKV
Ultra Librarian 3D Model Ultra Librarian VSC7227YKV CAD Model

Description

Introducing the VSC7227YKV from Microchip Technology

The VSC7227YKV is a state-of-the-art dual-channel retimer from Microchip Technology, designed to deliver unparalleled signal integrity and network reliability for high-speed communication systems. This product is an integral component for applications requiring high-performance data transfer, such as data centers, enterprise networking, and storage systems.

Key Features

  • High-Speed Performance: The VSC7227YKV supports data rates up to 28 Gbps per channel, making it ideal for applications that require fast and efficient data processing and transfer.
  • Dual-Channel Capability: With its dual-channel design, this retimer can handle two high-speed serial connections simultaneously, offering flexibility and scalability in system design.
  • Signal Conditioning: The device includes advanced signal conditioning features, such as programmable equalization, output swing, and flat gain, to optimize performance over a variety of physical media.
  • Low Power Consumption: Designed with power efficiency in mind, the VSC7227YKV minimizes power consumption, which is critical for thermal management and operational cost savings in dense networking environments.
  • Integrated Clock Data Recovery (CDR): Each channel has an integrated CDR for cleaning up the jitter and restoring the signal integrity of the received data.
  • Compatibility: The retimer is compatible with a wide range of data protocols, including 10G-KR, 40G-KR4, 100G-KR4, and other industry-standard specifications.

Applications

The VSC7227YKV is versatile and can be deployed in various high-speed networking applications, including:

  • Data Center Networking
  • High-Performance Computing
  • Enterprise Storage Systems
  • Telecommunications Equipment

Product Quality and Support

Microchip Technology is renowned for its commitment to quality and reliability. The VSC7227YKV is built to meet the highest industry standards, ensuring long-term performance and stability. Additionally, customers can expect comprehensive technical support, ensuring seamless integration and deployment within their systems.

For engineers and system designers looking for a robust solution to enhance their high-speed data transmission capabilities, the VSC7227YKV from Microchip Technology stands out as a superior choice, combining advanced features with proven reliability.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
IC CLK SYNTHESIZER 48VQFN / ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-VFQFPN (6x6)
Lowest to $46.9219
Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571
Renesas Electronics America
9DBL0243A 2-O/P LP-HCSL ZDB, ZO=
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Renesas Electronics America
IC / PCI Express (PCIe) Zero Delay Buffer, Fanout Buffer (Distribution) IC 200MHz 1 Output 32-VFQFPN (5x5)
Lowest to $39.1695
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.7789 $63.7789
2+ $52.3315 $104.6630
3+ $50.6961 $152.0883
5+ $49.0607 $245.3035
6+ $47.4254 $284.5524
8+ $42.5193 $340.1544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess