EN
  • EN
  • DE

VSC7227YKV-01

Part No VSC7227YKV-01
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 12CHAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Channel Extender
Interface 2-Wire
Number of Circuits 1
Voltage - Supply 1.2V
Standard Package 160 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 902983-VSC7227YKV-01
Ultra Librarian 3D Model Ultra Librarian VSC7227YKV-01 CAD Model

Description

Microchip Technology's VSC7227YKV-01

The VSC7227YKV-01 from Microchip Technology is a cutting-edge, high-performance signal conditioning and clock management IC designed for demanding applications in networking and communication infrastructure. This versatile product is engineered to deliver exceptional signal integrity, enhancing the reliability and efficiency of high-speed data transmission.

Key Features:

  • Signal Conditioning: The VSC7227YKV-01 incorporates advanced signal conditioning capabilities, ensuring optimal performance even in environments with high levels of noise and signal distortion.
  • Clock Management: With its sophisticated clock management features, this product provides stable and precise timing solutions, which are crucial for maintaining data integrity in high-speed communication systems.
  • High-Speed Interfaces: Designed to support a wide range of high-speed serial interfaces, the VSC7227YKV-01 is compatible with various data rates, making it a versatile choice for multiple applications.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and this product is built to operate with minimal power consumption, reducing the overall energy footprint of the systems it's integrated into.
  • Robust Design: The robust design of the VSC7227YKV-01 ensures reliable operation across a broad temperature range, making it suitable for deployment in harsh industrial environments.

Applications:

The VSC7227YKV-01 is ideal for use in a variety of applications where data integrity and signal quality are paramount. These include:

  • Data Centers
  • High-Performance Computing
  • Telecommunications Equipment
  • Networking Gear such as Routers and Switches
  • Storage Area Networks

Microchip Technology's commitment to quality and performance is embodied in the VSC7227YKV-01, making it a smart choice for engineers and designers looking to enhance their data communication systems. With its blend of advanced features and reliable performance, this product stands out as a leading solution in the field of signal conditioning and clock management.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess