EN
  • EN
  • DE

VSC7211QP11

Part No VSC7211QP11
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991604-VSC7211QP11
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC7211QP11 CAD Model

Description

Microchip Technology's VSC7211QP11: A Versatile Dual-Port 10G Ethernet PHY

The VSC7211QP11 from Microchip Technology is a highly integrated, dual-port 10 Gigabit Ethernet (10GbE) PHY transceiver designed for high-speed network applications. This advanced product offers a multitude of features that make it an ideal choice for data centers, enterprise networks, and storage systems that demand low power, high performance, and exceptional reliability.

Key Features

  • Multi-Rate Flexibility: The VSC7211QP11 supports 10GBase-KR and 1000Base-KX, providing flexibility for different network speeds and facilitating seamless integration into various network infrastructures.
  • Energy Efficiency: With Energy Efficient Ethernet (EEE) support, this PHY helps reduce power consumption during periods of low data activity, making it an environmentally friendly solution that can contribute to lower operating costs.
  • Advanced Signal Processing: Equipped with sophisticated signal processing capabilities, the VSC7211QP11 ensures robust operation over challenging electrical interfaces, enhancing signal integrity and network reliability.
  • Integrated Electronic Dispersion Compensation (EDC): This feature enables the PHY to operate over a range of media types, including direct attach cables and backplanes, providing design flexibility and simplifying system integration.

Performance and Connectivity

The VSC7211QP11 is designed for optimal performance with low-latency data transmission, critical for time-sensitive applications. It includes two fully independent 10Gbps Ethernet transceivers, each with its own XAUI or RXAUI interface. This allows for easy connectivity with network processors, switches, or other Ethernet controllers, making it a versatile solution for various networking equipment.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support. The VSC7211QP11 is no exception, with its robust design meeting stringent industry standards. Customers can also benefit from Microchip's comprehensive technical support, ensuring smooth integration and deployment of their products.

Whether you are upgrading existing infrastructure or designing new network systems, the VSC7211QP11 from Microchip Technology is a superior choice that offers the perfect balance of performance, power efficiency, and versatility.

You May Also Be Interested in

Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess